ITT Cannon Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon CA3106E14S-2PBF80

Description
CB 4C 4#16S PIN PLUG
Request a Quote Datasheet
Description
CB 4C 4#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E14S-2PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S PIN PLUG

CB 4C 4#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon - 26C2141 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon
26C2141
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon 26C2141
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-2PBF80 26C2141
Product Name Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details