ITT Cannon Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon CA3106E14S-10SBF42

Description
CB 4C 4#16S SKT PLUG
Request a Quote
Description
CB 4C 4#16S SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 14S-10, Cable (part number 99J1630) from ITT Cannon is designed for use in harsh environments, complying with VG95234 and IP69K standards. This connector features a straight plug shell style and includes four solder socket contacts. It utilizes a reverse bayonet coupling style, which provides secure connections in demanding applications. The contact plating is silver, ensuring reliable conductivity. This connector is suitable for various industrial applications where durability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 14S-10, Cable (part number 99J1630) from ITT Cannon is designed for use in harsh environments, complying with VG95234 and IP69K standards. This connector features a straight plug shell style and includes four solder socket contacts. It utilizes a reverse bayonet coupling style, which provides secure connections in demanding applications. The contact plating is silver, ensuring reliable conductivity. This connector is suitable for various industrial applications where durability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E14S-10SBF42 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S SKT PLUG

CB 4C 4#16S SKT PLUG

Buy Now
Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon - 99J1630 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon
99J1630
Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon 99J1630
CIRCULAR CONNECTOR, PLUG, 14S-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-10SBF42 99J1630
Product Name Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA9L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers