ITT Cannon Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon CA3106E14S-10SB

Description
CB 4C 4#16S SKT PLUG
Request a Quote Datasheet
Description
CB 4C 4#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E14S-10SB - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S SKT PLUG

CB 4C 4#16S SKT PLUG

Buy Now
Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon - 99J1629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon
99J1629
Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon 99J1629
CIRCULAR CONNECTOR, PLUG, 14S-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-10SB 99J1629
Product Name Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers