ITT Cannon Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon CA3106E14S-10PBF80

Description
CAB 4C 4#16S PIN PLUG
Request a Quote Datasheet
Description
CAB 4C 4#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E14S-10PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#16S PIN PLUG

CAB 4C 4#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon - 72J7747 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon
72J7747
Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon 72J7747
CIRCULAR CONNECTOR, PLUG, 14S-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-10 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-10PBF80 72J7747
Product Name Circular Connector, Plug, 14S-10, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-469-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details