ITT Cannon Circular Connector, Plug, 12S-4, Cable; Product Range Itt Cannon CA3106E12S-4SB

Description
CIRCULAR CONNECTOR, PLUG, 12S-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:12S-4RoH S Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 12S-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:12S-4RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12S-4, Cable; Product Range Itt Cannon - 08N3809 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12S-4, Cable; Product Range Itt Cannon
08N3809
Circular Connector, Plug, 12S-4, Cable; Product Range Itt Cannon 08N3809
CIRCULAR CONNECTOR, PLUG, 12S-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:12S-4RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 12S-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:12S-4RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N3809
Product Name Circular Connector, Plug, 12S-4, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL4B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Connectors - PS1T24-14X - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Plug - SEA-GS-M8 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers