ITT Cannon Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon CA3106E12S-3SB01

Description
CAB 2C 2#16S SKT PLUG
Request a Quote Datasheet
Description
CAB 2C 2#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E12S-3SB01 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#16S SKT PLUG

CAB 2C 2#16S SKT PLUG

Buy Now
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon - 76X0988 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon
76X0988
Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon 76X0988
CIRCULAR CONNECTOR, PLUG, 12S-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:12S-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12S-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:12S-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E12S-3SB01 76X0988
Product Name Circular Connector, Plug, 12S-3, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG02L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
ALTH Ferrules - 2871.0/100 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers