ITT Cannon Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon CA3106E10SL-4SBF80A176F42

Description
CB 2C 2#16S SKT PLUG
Request a Quote Datasheet
Description
CB 2C 2#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 2C 2#16S SKT PLUG

CB 2C 2#16S SKT PLUG

Buy Now
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon - 46T1054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon
46T1054
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon 46T1054
CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E10SL-4SBF80A176F42 46T1054
Product Name Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V50F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-SMA-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details