ITT Cannon Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon CA3106E10SL-4SB15A176

Description
CB 2C 2#16S SKT PLUG
Request a Quote Datasheet
Description
CB 2C 2#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 2C 2#16S SKT PLUG

CB 2C 2#16S SKT PLUG

Buy Now
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon - 49K1869 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon
49K1869
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon 49K1869
CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E10SL-4SB15A176 49K1869
Product Name Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details