ITT Cannon Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon CA3106E10SL-4SB03

Description
CB 2C 2#16S SKT PLUG
Request a Quote
Description
CB 2C 2#16S SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 10SL-4, Cable from the CA Bayonet series by Itt Cannon features a straight plug shell style and is designed for use with 2 contacts of size 15S. It utilizes a metric crimp contact type with hard silver plating. The connector is rated for a maximum contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. It supports wire cross sections ranging from 0.75 to 1.5 mm² and operates effectively within an ambient temperature range of -55°C to +125°C. This connector is designed with a bayonet coupling mechanism and is compliant with IP67 and IP68 standards, ensuring protection against dust and water ingress. It has a test voltage of 2000 Vrms and an insulator resistance exceeding 1000 MΩ. The shell is made from aluminum alloy with olive drab chromate plating, providing durability and corrosion resistance. The connector is suitable for applications requiring reliable performance in harsh environments, with a mating cycle rating of 500 minimum.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 10SL-4, Cable from the CA Bayonet series by Itt Cannon features a straight plug shell style and is designed for use with 2 contacts of size 15S. It utilizes a metric crimp contact type with hard silver plating. The connector is rated for a maximum contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. It supports wire cross sections ranging from 0.75 to 1.5 mm² and operates effectively within an ambient temperature range of -55°C to +125°C. This connector is designed with a bayonet coupling mechanism and is compliant with IP67 and IP68 standards, ensuring protection against dust and water ingress. It has a test voltage of 2000 Vrms and an insulator resistance exceeding 1000 MΩ. The shell is made from aluminum alloy with olive drab chromate plating, providing durability and corrosion resistance. The connector is suitable for applications requiring reliable performance in harsh environments, with a mating cycle rating of 500 minimum.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E10SL-4SB03 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S SKT PLUG

CB 2C 2#16S SKT PLUG

Buy Now
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon - 24K9251 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon
24K9251
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon 24K9251
CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E10SL-4SB03 24K9251
Product Name Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Connectors - 36-11360-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details