ITT Cannon Connectors Circular, Harsh Environment CA3106E10SL-4S

Description
ER 2C 2#16S SKT PLUG
Request a Quote Datasheet
Description
ER 2C 2#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E10SL-4S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT PLUG

ER 2C 2#16S SKT PLUG

Buy Now
Connectors Circular, Harsh Environment - CA3106E10SL-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
CA3106E10SL-4S
Connectors Circular, Harsh Environment CA3106E10SL-4S
CA5015 2#16 SKT 121571-1052

CA5015 2#16 SKT 121571-1052

Buy Now
Mil-Dtl 5015 Series I Itt Cannon - 67W3792 - Newark, An Avnet Company
Chicago, IL, United States
Mil-Dtl 5015 Series I Itt Cannon
67W3792
Mil-Dtl 5015 Series I Itt Cannon 67W3792
MIL-DTL 5015 Series I

MIL-DTL 5015 Series I

Supplier's Site
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 2, Socket, Solder, Cable Mount Rohs Compliant Itt Cannon - 10C2973 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 2, Socket, Solder, Cable Mount Rohs Compliant Itt Cannon
10C2973
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 2, Socket, Solder, Cable Mount Rohs Compliant Itt Cannon 10C2973
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 2, Socket, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 2, Socket, Solder, Cable Mount RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon - 12AC9520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon
12AC9520
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon 12AC9520
CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:10SL-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:10SL-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E10SL-4S CA3106E10SL-4S 67W3792 10C2973 12AC9520
Product Name Connectors Circular, Harsh Environment Mil-Dtl 5015 Series I Itt Cannon Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 2, Socket, Solder, Cable Mount Rohs Compliant Itt Cannon Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13231ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2001-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers