ITT Cannon Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon CA3106E10SL-4PBA232

Description
CB 2C 2#16S SKT PLUG
Request a Quote Datasheet
Description
CB 2C 2#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E10SL-4PBA232 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S SKT PLUG

CB 2C 2#16S SKT PLUG

Buy Now
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon - 68R5768 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon
68R5768
Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon 68R5768
CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:10SL-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10SL-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:10SL-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E10SL-4PBA232 68R5768
Product Name Circular Connector, Plug, 10Sl-4, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
PC Pin, Single Post Connectors - 36-1354-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details