ITT Cannon Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon CA3106E10SL-3SB02F0

Description
CB 3C 3#16S SKT PLUG
Request a Quote Datasheet
Description
CB 3C 3#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E10SL-3SB02F0 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S SKT PLUG

CB 3C 3#16S SKT PLUG

Buy Now
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon - 42J5069 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon
42J5069
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon 42J5069
CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E10SL-3SB02F0 42J5069
Product Name Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details