COMM 5015 STRGT PLG 3#16S SKT
ER 3C 3#16S SKT PLUG
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 3, Socket, Solder, Cable Mount
CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:10SL-3 RoHS Compliant: No
| Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CA3106E10SL-3S | ITT Cannon CA3106E10SL-3S | 24K9215 | 12AC9518 |
| Product Name | Connectors Circular, Harsh Environment | Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 3, Socket, Solder, Cable Mount Itt Cannon | Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |