ITT Cannon Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon CA3106E10SL-3PBF80F42

Description
CB 3C 3#16S PIN PLUG
Request a Quote Datasheet
Description
CB 3C 3#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 3C 3#16S PIN PLUG

CB 3C 3#16S PIN PLUG

Buy Now
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon - 99J1450 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon
99J1450
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon 99J1450
CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:10SL-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:10SL-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E10SL-3PBF80F42 99J1450
Product Name Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products