CB 3C 3#16S PIN PLUG
CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:10SL-3 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E10SL-3PBF80F26 | 99J1449 |
| Product Name | Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |