ITT Cannon Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon CA3106E10SL-3PB02

Description
CB 3C 3#16S PIN PLUG
Request a Quote Datasheet
Description
CB 3C 3#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E10SL-3PB02 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S PIN PLUG

CB 3C 3#16S PIN PLUG

Buy Now
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon - 99J1454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon
99J1454
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon 99J1454
CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:10SL-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:10SL-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E10SL-3PB02 99J1454
Product Name Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
REP Series: Environmentally-sealed plastic connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details