ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies CA3102R36-A66SF80

Description
Win Source Part Number: 1341057-CA3102R36-A6 6SF80 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: MIL-DTL-5015, CA Number of Positions: 56 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Voltage Rating: 50V Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 36-A66 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: CA310 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1341057-CA3102R36-A6 6SF80 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: MIL-DTL-5015, CA Number of Positions: 56 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Voltage Rating: 50V Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 36-A66 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: CA310 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1341057-CA3102R36-A66SF80 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1341057-CA3102R36-A66SF80
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1341057-CA3102R36-A66SF80
Win Source Part Number: 1341057-CA3102R36-A6 6SF80 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: MIL-DTL-5015, CA Number of Positions: 56 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Voltage Rating: 50V Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 36-A66 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: CA310 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1341057-CA3102R36-A66SF80
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: MIL-DTL-5015, CA
Number of Positions: 56
Color: Olive Drab
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Voltage Rating: 50V
Ingress Protection: IP65 - Dust Tight, Water Resistant
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 36-A66
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Base Product Number: CA310
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1341057-CA3102R36-A66SF80
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products