ITT Cannon
Er 2C 2#0 Pin Recp Box Itt Cannon
CA3102R32-5PF80
Description
ER 2C 2#0 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 2C 2#0 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Er 2C 2#0 Pin Recp Box Itt Cannon
99J1172
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3102R32-5PF80 |
CA3102R32-5PF80 |
99J1172 |
|
Product Name
|
|
|
Er 2C 2#0 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details