ITT Cannon Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon CA3102R28-11PYB

Description
CB 22C 4#12 18#16 PIN RECP BOX
Request a Quote Datasheet
Description
CB 22C 4#12 18#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102R28-11PYB - PEI-Genesis
Philadelphia, PA, United States
CB 22C 4#12 18#16 PIN RECP BOX

CB 22C 4#12 18#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon - 10M5670 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon
10M5670
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon 10M5670
CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102R28-11PYB 10M5670
Product Name Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9306RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Male To SMA Female Adapter - ET-BMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details