ITT Cannon Circular Connectors - CA3102R20-2SBF80 CA3102R20-2SBF80

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 136678-CA3102R20-2SB F80 Packaging: Bulk Number of Positions: 1 Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Reverse Bayonet Lock Contact Finish: Silver Voltage Rating: 50V Current Rating: 245A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 20-2 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 136678-CA3102R20-2SB F80 Packaging: Bulk Number of Positions: 1 Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Reverse Bayonet Lock Contact Finish: Silver Voltage Rating: 50V Current Rating: 245A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 20-2 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CA3102R20-2SBF80 - 136678-CA3102R20-2SBF80 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA3102R20-2SBF80
136678-CA3102R20-2SBF80
Circular Connectors - CA3102R20-2SBF80 136678-CA3102R20-2SBF80
Manufacturer: ITT Cannon, LLC Win Source Part Number: 136678-CA3102R20-2SB F80 Packaging: Bulk Number of Positions: 1 Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Reverse Bayonet Lock Contact Finish: Silver Voltage Rating: 50V Current Rating: 245A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 20-2 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 136678-CA3102R20-2SBF80
Packaging: Bulk
Number of Positions: 1
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Reverse Bayonet Lock
Contact Finish: Silver
Voltage Rating: 50V
Current Rating: 245A
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 20-2
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 136678-CA3102R20-2SBF80
Product Name Circular Connectors - CA3102R20-2SBF80
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF04L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1772-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details