ITT Cannon Electronic Connector CA3102R16S-1PF183

Description
Circular MIL Spec Connector ER 7C 7#16S PIN RECP BOX Product overview: CA3102R16S-1PF183 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-CA3102R16S-1PF18 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Circular MIL Spec Connector ER 7C 7#16S PIN RECP BOX Product overview: CA3102R16S-1PF183 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-CA3102R16S-1PF18 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 378-CA3102R16S-1PF183 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
378-CA3102R16S-1PF183
Electronic Connector 378-CA3102R16S-1PF183
Circular MIL Spec Connector ER 7C 7#16S PIN RECP BOX Product overview: CA3102R16S-1PF183 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-CA3102R16S-1PF18 3 can be used for catalog matching and distributor lookup.

Circular MIL Spec Connector ER 7C 7#16S PIN RECP BOX Product overview: CA3102R16S-1PF183 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-CA3102R16S-1PF183 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - CA3102R16S-1PF183 - 761313-CA3102R16S-1PF183 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA3102R16S-1PF183
761313-CA3102R16S-1PF183
Circular Connectors - CA3102R16S-1PF183 761313-CA3102R16S-1PF183
Manufacturer: ITT Cannon, LLC Win Source Part Number: 761313-CA3102R16S-1P F183 Series: MIL-DTL-5015, CA Packaging: Bulk Number of Positions: 7 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Threaded Contact Finish: Silver Current Rating: 22A Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 16S-1 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: CA Categories: Connectors, Interconnects Voltage Rating DC: 50V Alternative Parts (Cross-Reference): MS3102R16S-1P; MS3102A16S-1P; AN3102C-16S-1P; Introduction Date: March 19, 2013 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 761313-CA3102R16S-1PF183
Series: MIL-DTL-5015, CA
Packaging: Bulk
Number of Positions: 7
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Threaded
Contact Finish: Silver
Current Rating: 22A
Ingress Protection: IP65 - Dust Tight, Water Resistant
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 16S-1
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Family Name: CA
Categories: Connectors, Interconnects
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): MS3102R16S-1P; MS3102A16S-1P; AN3102C-16S-1P;
Introduction Date: March 19, 2013
ECCN: EAR99
Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - ITT Cannon CA3102R16S-1PF183 - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S PIN RECP BOX

ER 7C 7#16S PIN RECP BOX

Buy Now
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 7, Pin, Crimp, Panel Mount Itt Cannon - 99J0760 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 7, Pin, Crimp, Panel Mount Itt Cannon
99J0760
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 7, Pin, Crimp, Panel Mount Itt Cannon 99J0760
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 7, Pin, Crimp, Panel Mount

Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 7, Pin, Crimp, Panel Mount

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 378-CA3102R16S-1PF183 761313-CA3102R16S-1PF183 ITT Cannon CA3102R16S-1PF183 99J0760
Product Name Electronic Connector Circular Connectors - CA3102R16S-1PF183 Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 7, Pin, Crimp, Panel Mount Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Turret Connectors - 36-11251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details