Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ITT CANNON
CA3102EP20-29PBF80-05F0F1 -- CB 17C 17#16 PIN RECP BOX ITT CANNON
ITT Cannon
Cb 17C 17#16 Pin Recp Box Itt Cannon
CA3102EP20-29PBF80-05F0F1
Description
CB 17C 17#16 PIN RECP BOX
Newark, An Avnet Company
Done
Description
CB 17C 17#16 PIN RECP BOX
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cb 17C 17#16 Pin Recp Box Itt Cannon
30K8197
Cb 17C 17#16 Pin Recp Box Itt Cannon
30K8197
CB 17C 17#16 PIN RECP BOX
CB 17C 17#16 PIN RECP BOX
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
30K8197
Product Name
Cb 17C 17#16 Pin Recp Box Itt Cannon
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
12.1" Panel Pc With Intel Atom N270 1.6 Ghz W/ Gbe * 2, 12 Advantech
PPC-L128T-R81-XE
View Details
Anderson Power Products
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included)
110G34
Specs
Mounting
Inline
Current Rating
200.0 to 280.0 amps
Contact Size (AWG)
10 AWG
View Details
2
suppliers
Beckhoff Automation LLC
AX5902-0000 | AX-Bridge quick connection system (power), for AX5140
View Details
LEMO USA, Inc.
CAD.M26.GLA.C72GZ
View Details