ITT Cannon Circular Connectors - CA3102EP20-29PB109A176 CA3102EP20-29PB109A176

Description
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012680-CA3102EP20-2 9PB109A176 Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 17 Gender: Receptacle Contact Plating: Gold Body Material: Aluminium Body Plating: Cadmium Categories: Circular Connectors Alternative Parts (Cross-Reference): PT02SE-12-10P; MS3122E16-26P; PT06SE-12-10S(SR); PT02E-10-6P; C016 10D006 010 12; D38999/20WB35PN; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012680-CA3102EP20-2 9PB109A176 Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 17 Gender: Receptacle Contact Plating: Gold Body Material: Aluminium Body Plating: Cadmium Categories: Circular Connectors Alternative Parts (Cross-Reference): PT02SE-12-10P; MS3122E16-26P; PT06SE-12-10S(SR); PT02E-10-6P; C016 10D006 010 12; D38999/20WB35PN; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CA3102EP20-29PB109A176 - 1012680-CA3102EP20-29PB109A176 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA3102EP20-29PB109A176
1012680-CA3102EP20-29PB109A176
Circular Connectors - CA3102EP20-29PB109A176 1012680-CA3102EP20-29PB109A176
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012680-CA3102EP20-2 9PB109A176 Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 17 Gender: Receptacle Contact Plating: Gold Body Material: Aluminium Body Plating: Cadmium Categories: Circular Connectors Alternative Parts (Cross-Reference): PT02SE-12-10P; MS3122E16-26P; PT06SE-12-10S(SR); PT02E-10-6P; C016 10D006 010 12; D38999/20WB35PN; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: Unknown

Manufacturer: ITT Cannon, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012680-CA3102EP20-29PB109A176
Connector Type: Circular
Termination: Crimp
Contact Material: Copper
Number of Contacts: 17
Gender: Receptacle
Contact Plating: Gold
Body Material: Aluminium
Body Plating: Cadmium
Categories: Circular Connectors
Alternative Parts (Cross-Reference): PT02SE-12-10P; MS3122E16-26P; PT06SE-12-10S(SR); PT02E-10-6P; C016 10D006 010 12; D38999/20WB35PN;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: Unknown

Buy Now
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon - 98J8032 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon
98J8032
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon 98J8032
CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1012680-CA3102EP20-29PB109A176 98J8032
Product Name Circular Connectors - CA3102EP20-29PB109A176 Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products