ITT Cannon Circular Connectors - CA3102E36A46P-B-A176 CA3102E36A46P-B-A176

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1027279-CA3102E36A46 P-B-A176 Packaging: Bulk Number of Positions: 27 Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Reverse Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 19.7μin (0.50μm) Voltage Rating: 50V Current Rating: 41A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 36-A46 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1027279-CA3102E36A46 P-B-A176 Packaging: Bulk Number of Positions: 27 Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Reverse Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 19.7μin (0.50μm) Voltage Rating: 50V Current Rating: 41A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 36-A46 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CA3102E36A46P-B-A176 - 1027279-CA3102E36A46P-B-A176 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA3102E36A46P-B-A176
1027279-CA3102E36A46P-B-A176
Circular Connectors - CA3102E36A46P-B-A176 1027279-CA3102E36A46P-B-A176
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1027279-CA3102E36A46 P-B-A176 Packaging: Bulk Number of Positions: 27 Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Reverse Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 19.7μin (0.50μm) Voltage Rating: 50V Current Rating: 41A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 36-A46 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1027279-CA3102E36A46P-B-A176
Packaging: Bulk
Number of Positions: 27
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Reverse Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 19.7μin (0.50μm)
Voltage Rating: 50V
Current Rating: 41A
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 36-A46
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ca Bayonet Itt Cannon - 35P8582 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bayonet Itt Cannon
35P8582
Ca Bayonet Itt Cannon 35P8582
CA Bayonet

CA Bayonet

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1027279-CA3102E36A46P-B-A176 35P8582
Product Name Circular Connectors - CA3102E36A46P-B-A176 Ca Bayonet Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - FBSD-GD-9-5POL - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1911-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 9218YEL - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details