ITT Cannon Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon CA3102E36-5SB05

Description
CAB 4C 4#0 SKT RECP BOX
Request a Quote Datasheet
Description
CAB 4C 4#0 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E36-5SB05 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#0 SKT RECP BOX

CAB 4C 4#0 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon - 99J0540 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon
99J0540
Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon 99J0540
CIRCULAR CONNECTOR, RCPT, 36-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E36-5SB05 99J0540
Product Name Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Circular Connector Accessories - 1124-1157-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Turret Connectors - 36-1515-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details