ITT Cannon Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon CA3102E36-3PBF80F0

Description
CA-BAYONET
Request a Quote
Description
CA-BAYONET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 36-3, Flange, part number CA3102E36-3PBF80F0, is designed for box mounting applications and features a bayonet coupling mechanism. It has a contact arrangement of 36-3, accommodating three contacts of size 0 and three contacts of size 12. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector supports crimp contact types and has a contact rating of 41 A at +20 °C for size 25/12 contacts and 245 A for size 500/0 contacts. It offers a high insulator resistance of over 1000 MΩ and can operate within a temperature range of -55°C to +125°C. The connector is rated for IP67 and IP68 protection, making it suitable for harsh conditions, and has a salt spray resistance of 500 hours. The product does not include contacts and requires specific wire stripping lengths for proper assembly. It is suitable for applications that require reliable electrical connections in challenging environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 36-3, Flange, part number CA3102E36-3PBF80F0, is designed for box mounting applications and features a bayonet coupling mechanism. It has a contact arrangement of 36-3, accommodating three contacts of size 0 and three contacts of size 12. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector supports crimp contact types and has a contact rating of 41 A at +20 °C for size 25/12 contacts and 245 A for size 500/0 contacts. It offers a high insulator resistance of over 1000 MΩ and can operate within a temperature range of -55°C to +125°C. The connector is rated for IP67 and IP68 protection, making it suitable for harsh conditions, and has a salt spray resistance of 500 hours. The product does not include contacts and requires specific wire stripping lengths for proper assembly. It is suitable for applications that require reliable electrical connections in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E36-3PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon - 99J0497 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon
99J0497
Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon 99J0497
CIRCULAR CONNECTOR, RCPT, 36-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:36-3 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:36-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E36-3PBF80F0 99J0497
Product Name Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details