ITT Cannon Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon CA3102E36-3PB01

Description
CAB 6C 3#12 3#0 PIN RECP
Request a Quote Datasheet
Description
CAB 6C 3#12 3#0 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E36-3PB01 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 3#12 3#0 PIN RECP

CAB 6C 3#12 3#0 PIN RECP

Buy Now
Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon - 99J0498 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon
99J0498
Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon 99J0498
CIRCULAR CONNECTOR, RCPT, 36-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E36-3PB01 99J0498
Product Name Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details