ITT Cannon Circular Connector, Rcpt, 36-15, Flange; Product Range Itt Cannon CA3102E36-15SB

Description
CAB 35C 35#16 SKT RECP BOX
Request a Quote Datasheet
Description
CAB 35C 35#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E36-15SB - PEI-Genesis
Philadelphia, PA, United States
CAB 35C 35#16 SKT RECP BOX

CAB 35C 35#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 36-15, Flange; Product Range Itt Cannon - 99J0486 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-15, Flange; Product Range Itt Cannon
99J0486
Circular Connector, Rcpt, 36-15, Flange; Product Range Itt Cannon 99J0486
CIRCULAR CONNECTOR, RCPT, 36-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E36-15SB 99J0486
Product Name Circular Connector, Rcpt, 36-15, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008393-NFB23 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5477-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details