The Circular Connector, Rcpt, 36-15, Flange, part number CA3102E36-15P-B, is designed for box mounting applications and features a reverse bayonet coupling mechanism. It has a shell size of 36 and accommodates 35 contacts of size 16, utilizing solder cup contact type. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within an ambient temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. The connector also withstands a test voltage of 2000 Vrms and exhibits high insulator resistance exceeding 1000 MΩ. The shell is made from aluminum alloy with olive drab chromate plating, providing durability and corrosion resistance. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is suitable for demanding environments. The coupling torque specifications are 23 Nm maximum for closing and 1.03 Nm minimum for opening, ensuring secure connections. This product is ideal for applications requiring robust and reliable connectivity.
CA-BAYONET
CIRCULAR CONNECTOR, RCPT, 36-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E36-15PB | 99J0479 |
| Product Name | Circular Connector, Rcpt, 36-15, Flange; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |