ITT Cannon Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon CA3102E36-10SXBF80

Description
CAB 48C 48#16 SKT RECP
Request a Quote Datasheet
Description
CAB 48C 48#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E36-10SXBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 48C 48#16 SKT RECP

CAB 48C 48#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon - 99J0446 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon
99J0446
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon 99J0446
CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E36-10SXBF80 99J0446
Product Name Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Terminal Blocks - 39.3102 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers