ITT Cannon Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon CA3102E36-10PXBF80A176-05

Description
CANCA3102E36-10PXBF8 0A176-05
Request a Quote Datasheet
Description
CANCA3102E36-10PXBF8 0A176-05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CANCA3102E36-10PXBF8 0A176-05

CANCA3102E36-10PXBF80A176-05

Buy Now
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon - 99J0423 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon
99J0423
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon 99J0423
CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E36-10PXBF80A176-05 99J0423
Product Name Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2002-3228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers