The Circular Connector, Rcpt, 36-10, Flange, part number CA3102E36-10PWB, features a bayonet coupling mechanism and is designed for box mounting. It has a pin gender configuration and accommodates a contact arrangement of 36-10 with a total of 48 contacts of size 16. The connector is rated for a contact current of 8 A at +20 °C and has a contact resistance of 12 mΩ. This connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and resistance to environmental factors. It is rated for operation in ambient temperatures ranging from -55°C to +125°C and meets IP67 and IP68 standards for water and dust resistance. The connector can withstand a test voltage of 2000 Vrms and has a high insulator resistance exceeding 1000 MΩ. With a minimum of 500 mating cycles and a contact retention force of 30 N, this connector is suitable for applications requiring reliable performance. It is also resistant to salt spray for up to 500 hours, making it appropriate for harsh environments. The connector's design includes features such as a coupling torque of 23 Nm max for closing and 1.03 Nm min for opening, ensuring secure connections.
CAB 48C 48#16 PIN RECP
CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E36-10PWB | 99J0415 |
| Product Name | Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |