ITT Cannon Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon CA3102E36-10PBF80-05

Description
CAB 48C 48#16 PIN RECP BOX
Request a Quote
Description
CAB 48C 48#16 PIN RECP BOX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3102E36-10PBF80-05, features a bayonet coupling mechanism and is designed as a box mounting receptacle with a rear mount configuration. It accommodates a contact arrangement of 36-10 and includes 48 contacts of size 16, utilizing AWG crimp contact type. The connector is rated for a maximum contact rating of 8 A at +20 °C and has a contact resistance of 12 mΩ. This connector operates effectively at ambient temperatures ranging from -55°C to +125°C and is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating. It offers high insulator resistance exceeding 1000 MΩ and is tested for a voltage of 2000 Vrms. The connector is also rated for IP67 and IP68 protection, ensuring resistance to water ingress under specified conditions. With a minimum of 500 mating cycles and a coupling torque specification of 23 Nm maximum for closing, this connector is suitable for applications requiring durability and reliability. It is important to note that the connector is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3102E36-10PBF80-05, features a bayonet coupling mechanism and is designed as a box mounting receptacle with a rear mount configuration. It accommodates a contact arrangement of 36-10 and includes 48 contacts of size 16, utilizing AWG crimp contact type. The connector is rated for a maximum contact rating of 8 A at +20 °C and has a contact resistance of 12 mΩ. This connector operates effectively at ambient temperatures ranging from -55°C to +125°C and is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating. It offers high insulator resistance exceeding 1000 MΩ and is tested for a voltage of 2000 Vrms. The connector is also rated for IP67 and IP68 protection, ensuring resistance to water ingress under specified conditions. With a minimum of 500 mating cycles and a coupling torque specification of 23 Nm maximum for closing, this connector is suitable for applications requiring durability and reliability. It is important to note that the connector is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E36-10PBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CAB 48C 48#16 PIN RECP BOX

CAB 48C 48#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon - 05C3653 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon
05C3653
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon 05C3653
CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E36-10PBF80-05 05C3653
Product Name Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Industrial Circular Connectors - 1115757 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details