ITT Cannon Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon CA3102E36-10PBA176

Description
CB 48C 48#16 PIN RECP
Request a Quote Datasheet
Description
CB 48C 48#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E36-10PBA176 - PEI-Genesis
Philadelphia, PA, United States
CB 48C 48#16 PIN RECP

CB 48C 48#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon - 99J0401 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon
99J0401
Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon 99J0401
CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E36-10PBA176 99J0401
Product Name Circular Connector, Rcpt, 36-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-104-202-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details