ITT Cannon Circular Connector, Plug, Size 36, 48 Position, Box; Product Range Itt Cannon CA3102E36-10PB05

Description
CB 48C 48#16 PIN RECP
Request a Quote Datasheet
Description
CB 48C 48#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E36-10PB05 - PEI-Genesis
Philadelphia, PA, United States
CB 48C 48#16 PIN RECP

CB 48C 48#16 PIN RECP

Buy Now
Circular Connector, Plug, Size 36, 48 Position, Box; Product Range Itt Cannon - 66F9336 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 36, 48 Position, Box; Product Range Itt Cannon
66F9336
Circular Connector, Plug, Size 36, 48 Position, Box; Product Range Itt Cannon 66F9336
CIRCULAR CONNECTOR, PLUG, SIZE 36, 48 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 36, 48 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E36-10PB05 66F9336
Product Name Circular Connector, Plug, Size 36, 48 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2210 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers