ITT Cannon Circular Connector, Rcpt, 32-9, Flange; Product Range Itt Cannon CA3102E32-9PB

Description
CIRCULAR CONNECTOR, RCPT, 32-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 32-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 32-9, Flange; Product Range Itt Cannon - 79K5806 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-9, Flange; Product Range Itt Cannon
79K5806
Circular Connector, Rcpt, 32-9, Flange; Product Range Itt Cannon 79K5806
CIRCULAR CONNECTOR, RCPT, 32-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K5806
Product Name Circular Connector, Rcpt, 32-9, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5352-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details