The Circular Connector, Rcpt, 32-7, Flange, part number CA3102E32-7PB, is a bayonet coupling connector designed for box mounting applications. It features a pin gender with a shell size of 32 and a contact arrangement of 32-7, accommodating 7 contacts of size 12 and 28 contacts of size 16. The connector utilizes solder cup contact types with hard silver plating, ensuring reliable electrical connections. This connector has a contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. It offers a low contact resistance of 6 mΩ for size 15/15S/16/16S and 3 mΩ for size 25/12. The operating voltage is specified for use in accordance with relevant standards for voltages greater than 50V, with a test voltage of 1050 Vrms. The connector is rated for an ambient temperature range of -55°C to +125°C and provides IP67 and IP68 protection, making it suitable for harsh environments. It is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and corrosion resistance. The connector supports a minimum of 500 mating cycles and has a contact retention force of 35 N for size 15/15S/16/16S and 55 N for size 25/12. Overall, this connector is designed for robust performance in demanding applications, making it a suitable choice for engineers seeking reliable connectivity solutions.
CIRCULAR CONNECTOR, RCPT, 32-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99J0316 |
| Product Name | Circular Connector, Rcpt, 32-7, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |