ITT Cannon Circular Connector, Rcpt, 32-6, Flange; Product Range Itt Cannon CA3102E32-6PBF80F0

Description
CA3102E32-6PBF80F0
Request a Quote Datasheet
Description
CA3102E32-6PBF80F0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E32-6PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CA3102E32-6PBF80F0

CA3102E32-6PBF80F0

Buy Now
Circular Connector, Rcpt, 32-6, Flange; Product Range Itt Cannon - 99J0300 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-6, Flange; Product Range Itt Cannon
99J0300
Circular Connector, Rcpt, 32-6, Flange; Product Range Itt Cannon 99J0300
CIRCULAR CONNECTOR, RCPT, 32-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:32-6 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:32-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E32-6PBF80F0 99J0300
Product Name Circular Connector, Rcpt, 32-6, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers