ITT Cannon Circular Connector, Rcpt, 32-5, Flange; Product Range Itt Cannon CA3102E32-5PBF80F0

Description
CAB 2C 2#0 PIN RECP
Request a Quote Datasheet
Description
CAB 2C 2#0 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E32-5PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#0 PIN RECP

CAB 2C 2#0 PIN RECP

Buy Now
Circular Connector, Rcpt, 32-5, Flange; Product Range Itt Cannon - 99J0274 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-5, Flange; Product Range Itt Cannon
99J0274
Circular Connector, Rcpt, 32-5, Flange; Product Range Itt Cannon 99J0274
CIRCULAR CONNECTOR, RCPT, 32-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:32-5 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:32-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E32-5PBF80F0 99J0274
Product Name Circular Connector, Rcpt, 32-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Sheer Pwr - 10132381-2060ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 180.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers