ITT Cannon Circular Connector, Rcpt, 32-5, Flange; Product Range Itt Cannon CA3102E32-5PB01

Description
CAB 2C 2#0 PIN RECP
Request a Quote Datasheet
Description
CAB 2C 2#0 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E32-5PB01 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#0 PIN RECP

CAB 2C 2#0 PIN RECP

Buy Now
Circular Connector, Rcpt, 32-5, Flange; Product Range Itt Cannon - 99J0275 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-5, Flange; Product Range Itt Cannon
99J0275
Circular Connector, Rcpt, 32-5, Flange; Product Range Itt Cannon 99J0275
CIRCULAR CONNECTOR, RCPT, 32-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E32-5PB01 99J0275
Product Name Circular Connector, Rcpt, 32-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 20 AWG
View Details