The Circular Connector, Rcpt, 32-5, Flange, part number CA3102E32-5PB, is designed for box mounting applications and features a reverse bayonet coupling style. It has a shell size of 32 and accommodates a contact arrangement of 32-5 with two size 0 solder cup contacts. The connector is rated for a contact current of 245 A at +20 °C and has a contact resistance of 0.2 mΩ. It is suitable for operating voltages above 50V when used in accordance with relevant standards. The connector's insulator material provides a high insulator resistance of over 1000 MΩ and can withstand ambient temperatures ranging from -55°C to +125°C. It meets IP67 and IP68 ratings for dust and water resistance, and has been tested for 500 hours of salt spray resistance. The connector supports a minimum of 500 mating cycles and features a robust aluminum alloy shell with olive drab chromate plating. The contact retention force is rated at 95 N, ensuring secure connections. This connector is suitable for applications requiring reliable performance in harsh environments, making it a viable option for engineers seeking durable and high-performance circular connectors.
CAB 2C 2#0 PIN RECP
CIRCULAR CONNECTOR, RCPT, 32-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E32-5PB | 99J0272 |
| Product Name | Circular Connector, Rcpt, 32-5, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |