ITT Cannon Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon CA3102E32-1SXBF80

Description
CAB 5C 3#12 2#4 SKT RECP
Request a Quote Datasheet
Description
CAB 5C 3#12 2#4 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E32-1SXBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 3#12 2#4 SKT RECP

CAB 5C 3#12 2#4 SKT RECP

Buy Now
Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon - 99J0222 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon
99J0222
Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon 99J0222
CIRCULAR CONNECTOR, RCPT, 32-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E32-1SXBF80 99J0222
Product Name Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2662-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers