ITT Cannon Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon CA3102E32-1PYBF80F0

Description
CB 5C 2#0 3#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 5C 2#0 3#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E32-1PYBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 2#0 3#12 PIN RECP BOX

CB 5C 2#0 3#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon - 89W3106 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon
89W3106
Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon 89W3106
CIRCULAR CONNECTOR, RCPT, 32-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:32-1 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:32-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E32-1PYBF80F0 89W3106
Product Name Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details