ITT Cannon Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon CA3102E32-1PXBF80F0

Description
CB 5C 2#0 3#12 PIN RECP BOX
Request a Quote
Description
CB 5C 2#0 3#12 PIN RECP BOX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 32-1, Flange, part number CA3102E32-1PXBF80F0, is designed for box mounting applications and features a bayonet coupling mechanism. It has a shell size of 32 and a contact arrangement of 32-1, accommodating two contacts of size 0 and three contacts of size 12. The connector is rated for a maximum contact rating of 41 A at +20 °C for size 25/12 and 245 A for size 500/0, with low contact resistance values of 3 mΩ and 0.2 mΩ, respectively. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. It is rated for IP67 and IP68 protection, making it suitable for harsh conditions, including exposure to salt spray for up to 500 hours. The operating temperature range is from -55°C to +125°C. The connector does not include contacts and requires crimping for installation. It supports a maximum coupling torque of 19 Nm for closing and 1.03 Nm for opening, with a minimum of 500 mating cycles. This product is suitable for applications requiring reliable electrical connections in challenging environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 32-1, Flange, part number CA3102E32-1PXBF80F0, is designed for box mounting applications and features a bayonet coupling mechanism. It has a shell size of 32 and a contact arrangement of 32-1, accommodating two contacts of size 0 and three contacts of size 12. The connector is rated for a maximum contact rating of 41 A at +20 °C for size 25/12 and 245 A for size 500/0, with low contact resistance values of 3 mΩ and 0.2 mΩ, respectively. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. It is rated for IP67 and IP68 protection, making it suitable for harsh conditions, including exposure to salt spray for up to 500 hours. The operating temperature range is from -55°C to +125°C. The connector does not include contacts and requires crimping for installation. It supports a maximum coupling torque of 19 Nm for closing and 1.03 Nm for opening, with a minimum of 500 mating cycles. This product is suitable for applications requiring reliable electrical connections in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E32-1PXBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 2#0 3#12 PIN RECP BOX

CB 5C 2#0 3#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon - 89W3105 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon
89W3105
Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon 89W3105
CIRCULAR CONNECTOR, RCPT, 32-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:32-1 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:32-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E32-1PXBF80F0 89W3105
Product Name Circular Connector, Rcpt, 32-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers
Header; 15; 8 A; 125/300 V; 0.150 in.; 2.30 in.; Polyamide 6.6 - 70078489 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers