ITT Cannon Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon CA3102E32-17SYB

Description
TEMPLATE CCU SOLDER
Request a Quote
Description
TEMPLATE CCU SOLDER
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 32-17, Flange, part number CA3102E32-17SYB, is a box mounting receptacle designed for use in various applications. It features a bayonet coupling mechanism and is equipped with four solder cup contacts of size 4. The connector has a shell size of 32 and is constructed from aluminum alloy with olive drab chromate over cadmium plating for enhanced durability. This connector supports a contact rating of 135 A at +20 °C and has a low contact resistance of 0.5 mΩ. It is rated for operation in ambient temperatures ranging from -55°C to +125°C and offers IP67 and IP68 protection, ensuring resistance to dust and water ingress. The connector is also tested for salt spray resistance for up to 500 hours and can withstand a test voltage of 2500 Vrms. With a minimum of 500 mating cycles and a contact retention force of 90 N, this connector is designed for reliable performance in demanding environments. The insulator material provides high insulator resistance, exceeding 1000 MΩ, making it suitable for various electrical applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 32-17, Flange, part number CA3102E32-17SYB, is a box mounting receptacle designed for use in various applications. It features a bayonet coupling mechanism and is equipped with four solder cup contacts of size 4. The connector has a shell size of 32 and is constructed from aluminum alloy with olive drab chromate over cadmium plating for enhanced durability. This connector supports a contact rating of 135 A at +20 °C and has a low contact resistance of 0.5 mΩ. It is rated for operation in ambient temperatures ranging from -55°C to +125°C and offers IP67 and IP68 protection, ensuring resistance to dust and water ingress. The connector is also tested for salt spray resistance for up to 500 hours and can withstand a test voltage of 2500 Vrms. With a minimum of 500 mating cycles and a contact retention force of 90 N, this connector is designed for reliable performance in demanding environments. The insulator material provides high insulator resistance, exceeding 1000 MΩ, making it suitable for various electrical applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E32-17SYB - PEI-Genesis
Philadelphia, PA, United States
TEMPLATE CCU SOLDER

TEMPLATE CCU SOLDER

Buy Now
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon - 99J0265 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
99J0265
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon 99J0265
CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E32-17SYB 99J0265
Product Name Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data