ITT Cannon Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon CA3102E32-17PWBF80-05

Description
CAB 4C 4#4 PIN RECP
Request a Quote Datasheet
Description
CAB 4C 4#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 4C 4#4 PIN RECP

CAB 4C 4#4 PIN RECP

Buy Now
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon - 56K6087 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
56K6087
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon 56K6087
CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E32-17PWBF80-05 56K6087
Product Name Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details