ITT Cannon Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon CA3102E32-17PB109F0

Description
CAB 4C 4#4 PIN RECP
Request a Quote Datasheet
Description
CAB 4C 4#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E32-17PB109F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#4 PIN RECP

CAB 4C 4#4 PIN RECP

Buy Now
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon - 99J0250 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
99J0250
Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon 99J0250
CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:32-17 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:32-17 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E32-17PB109F0 99J0250
Product Name Circular Connector, Rcpt, 32-17, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-CRB.H08.GLL.C72S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details