ITT Cannon
Er 43C 43#16 Pin Recp Itt Cannon
CA3102E28A51PF80A206
Description
ER 43C 43#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 43C 43#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 43C 43#16 Pin Recp Itt Cannon
95T5623
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3102E28A51PF80A206 |
95T5623 |
|
Product Name
|
|
Er 43C 43#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details