ITT Cannon Circular Connector, Rcpt, 28-A16, Flange; Product Range Itt Cannon CA3102E28-A16SBF80A176

Description
CAB 9C 5#16 4#4 SKT RECP
Request a Quote Datasheet
Description
CAB 9C 5#16 4#4 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 9C 5#16 4#4 SKT RECP

CAB 9C 5#16 4#4 SKT RECP

Buy Now
Circular Connector, Rcpt, 28-A16, Flange; Product Range Itt Cannon - 98J9863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-A16, Flange; Product Range Itt Cannon
98J9863
Circular Connector, Rcpt, 28-A16, Flange; Product Range Itt Cannon 98J9863
CIRCULAR CONNECTOR, RCPT, 28-A16, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-A16, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-A16SBF80A176 98J9863
Product Name Circular Connector, Rcpt, 28-A16, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details