ITT Cannon Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon CA3102E28-5PWBF80A232

Description
CIRCULAR CONNECTOR, RCPT, 28-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 28-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon - 99J0111 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon
99J0111
Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon 99J0111
CIRCULAR CONNECTOR, RCPT, 28-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 28-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J0111
Product Name Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA1L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details